LG 29EA93, 73,7 cm (29"), 2560 x 1080 pixels, LED, LED, 5 ms, Black, Silver, White
LG 29EA93. Display diagonal: 73,7 cm (29"), Display resolution: 2560 x 1080 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black, Silver, White