LG logo

LG 28MT49VF LED display 59,9 cm (23.6") 1366 x 768 pixels HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
222163
Info modified on:
20 Jan 2025, 10:41:03
Short summary description LG 28MT49VF LED display 59,9 cm (23.6") 1366 x 768 pixels HD Black:

LG 28MT49VF, 59,9 cm (23.6"), 1366 x 768 pixels, HD, LED, 14 ms, Black

Long summary description LG 28MT49VF LED display 59,9 cm (23.6") 1366 x 768 pixels HD Black:

LG 28MT49VF. Display diagonal: 59,9 cm (23.6"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Display surface: Gloss, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.