LG 27UP550N-W, 68,6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, White
LG 27UP550N-W. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting. Product colour: White