LG 27MP57HT, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black
LG 27MP57HT. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9. VESA mounting. Product colour: Black