LG 27MA53D-PZ, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-S, DVB-T, Black
LG 27MA53D-PZ. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Display brightness: 250 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-T. Product colour: Black