LG logo

LG 27GN650-B computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12216
Info modified on:
31 May 2024, 09:36:26
Short summary description LG 27GN650-B computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED:

LG 27GN650-B, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms

Long summary description LG 27GN650-B computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED:

LG 27GN650-B. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.