LG logo

LG 26LG300C TV 66 cm (26") HD Black 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158381
Info modified on:
08 Dec 2023, 13:13:23
Short summary description LG 26LG300C TV 66 cm (26") HD Black 500 cd/m²:

LG 26LG300C, 66 cm (26"), 1366 x 768 pixels, HD, LCD, DVB-T, Black

Long summary description LG 26LG300C TV 66 cm (26") HD Black 500 cd/m²:

LG 26LG300C. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.