LG logo

LG 24MT49VF LED display 61 cm (24") 1366 x 768 pixels WXGA Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210413
Info modified on:
27 May 2024, 13:34:49
Short summary description LG 24MT49VF LED display 61 cm (24") 1366 x 768 pixels WXGA Black:

LG 24MT49VF, 61 cm (24"), 1366 x 768 pixels, WXGA, LED, Black

Long summary description LG 24MT49VF LED display 61 cm (24") 1366 x 768 pixels WXGA Black:

LG 24MT49VF. Display diagonal: 61 cm (24"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED, Native aspect ratio: 16:9. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.