LG logo

LG 24MT47DC-WZ LED display 61 cm (24") 1366 x 768 pixels HD White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88288
Info modified on:
08 Dec 2023, 13:13:23
Short summary description LG 24MT47DC-WZ LED display 61 cm (24") 1366 x 768 pixels HD White:

LG 24MT47DC-WZ, 61 cm (24"), 1366 x 768 pixels, HD, LED, 5 ms, White

Long summary description LG 24MT47DC-WZ LED display 61 cm (24") 1366 x 768 pixels HD White:

LG 24MT47DC-WZ. Display diagonal: 61 cm (24"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9. Built-in speaker(s). VESA mounting. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.