LG logo

LG 24MP88HV-S LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
327017
Info modified on:
14 Mar 2025, 19:42:09
Short summary description LG 24MP88HV-S LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD White:

LG 24MP88HV-S, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, White

Long summary description LG 24MP88HV-S LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD White:

LG 24MP88HV-S. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: White

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.