LG logo

LG 22V240-L All-in-One PC/workstation Intel® Celeron® N2910 54,6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Wi-Fi 5 (802.11ac) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123616
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG 22V240-L All-in-One PC/workstation Intel® Celeron® N2910 54,6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Wi-Fi 5 (802.11ac) White:

LG 22V240-L, 54,6 cm (21.5"), Full HD, Intel® Celeron®, 4 GB, 500 GB, Windows 8.1

Long summary description LG 22V240-L All-in-One PC/workstation Intel® Celeron® N2910 54,6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Wi-Fi 5 (802.11ac) White:

LG 22V240-L. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Celeron®, Processor frequency: 1,6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: Windows 8.1. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.