LG logo

LG 21HK512D computer monitor 54,1 cm (21.3") 2048 x 1536 pixels Full HD LCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29756
Info modified on:
30 Dec 2024, 17:23:55
Short summary description LG 21HK512D computer monitor 54,1 cm (21.3") 2048 x 1536 pixels Full HD LCD Black:

LG 21HK512D, 54,1 cm (21.3"), 2048 x 1536 pixels, Full HD, LCD, 30 ms, Black

Long summary description LG 21HK512D computer monitor 54,1 cm (21.3") 2048 x 1536 pixels Full HD LCD Black:

LG 21HK512D. Display diagonal: 54,1 cm (21.3"), Display resolution: 2048 x 1536 pixels, HD type: Full HD, Display technology: LCD, Response time: 30 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.