LG logo

LG 20M37D-B LED display 49,5 cm (19.5") 1600 x 900 pixels HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27718
Info modified on:
25 Nov 2022, 10:14:50
Short summary description LG 20M37D-B LED display 49,5 cm (19.5") 1600 x 900 pixels HD Black:

LG 20M37D-B, 49,5 cm (19.5"), 1600 x 900 pixels, HD, LED, 5 ms, Black

Long summary description LG 20M37D-B LED display 49,5 cm (19.5") 1600 x 900 pixels HD Black:

LG 20M37D-B. Display diagonal: 49,5 cm (19.5"), Display resolution: 1600 x 900 pixels, HD type: HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.