LG logo

LG U series 15U470-GR5HK laptop Intel® Core™ i5 i5-7200U 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 628 GB HDD+SSD Windows 10 Home White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31044
Info modified on:
29 Jan 2025, 18:20:14
Short summary description LG U series 15U470-GR5HK laptop Intel® Core™ i5 i5-7200U 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 628 GB HDD+SSD Windows 10 Home White:

LG U series 15U470-GR5HK, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 628 GB

Long summary description LG U series 15U470-GR5HK laptop Intel® Core™ i5 i5-7200U 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 628 GB HDD+SSD Windows 10 Home White:

LG U series 15U470-GR5HK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.