Lexware Buchhalter 2011, Accounting, German, Intel P4 2 GHz, 1024 MB, - Microsoft Windows XP SP3 - Microsoft Windows Vista SP 2 - Microsoft Windows 7, DVD-ROM
Lexware Buchhalter 2011. Type: Accounting, Language version: German. Minimum processor: Intel P4 2 GHz, Minimum RAM: 1024 MB, Compatible operating systems: - Microsoft Windows XP SP3 - Microsoft Windows Vista SP 2 - Microsoft Windows 7. Media types supported: DVD-ROM. Platform: PC