Lexware Reisekosten 2017, Accounting, German, 20000 MB, 2 GHz, Windows 7 SP1 / Windows 8.1 / Windows 10, DVD
Lexware Reisekosten 2017. Type: Accounting, Language version: German. Minimum storage drive space: 20000 MB, Minimum processor: 2 GHz, Compatible operating systems: Windows 7 SP1 / Windows 8.1 / Windows 10. Media types supported: DVD. Platform: PC