location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C544X1CG toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C544, X544 Cyan Extra High Yield Return Program Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C544X1CG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646083546 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 16:28:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C544X1CG toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Extra (Super) High Yield
  • - Colour toner page yield: 30000 pages
  • - Laser printing
  • - 1 pc(s)
Warranty: 2 years
Long product name Lexmark C544X1CG toner cartridge 1 pc(s) Original Cyan :
The long product name of Lexmark C544X1CG toner cartridge 1 pc(s) Original Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C544, X544 Cyan Extra High Yield Return Program Toner Cartridge
More>>>
Lexmark C544X1CG toner cartridge 1 pc(s) Original Cyan:
The official description of Lexmark C544X1CG toner cartridge 1 pc(s) Original Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional Color, with Even Greater Rewards

Earn Free Supplies, Just by Choosing Lexmark


Extra High Yield

Print with confidence. Top yields mean you're saving big by operating at the best efficiency, for both your budget and the environment. ELIGIBLE FOR LEXMARK REWARDS: Earn free supplies just by joining Lexmark Rewards.

Technology

Outstanding results page after page, year after year. Superior Lexmark design means precision pairing between printer and cartridge for value, quality and environmental responsibility you can count on.

Lexmark Cartridge Collection Program

Going green has never been easier. Recycle all your used Lexmark supplies by letting us take care of the details. It’s simple, smart and always free.

Lexmark Return Program Cartridges

Lexmark Return Program cartridges are patented print cartridges sold at a discount in exchange for the customer’s agreement to the license requirement that the cartridges will be used only once and returned only to Lexmark for remanufacturing and/or recycling. The Return Program cartridges are licensed for single use only and are designed to stop working after the delivery of a fixed amount of toner. A variable amount of toner will remain in the cartridge when replacement is required. In addition, the cartridge is designed to automatically update the memory in your printer to protect against the introduction of counterfeit and/or unauthorized third-party cartridges.

Short summary description Lexmark C544X1CG toner cartridge 1 pc(s) Original Cyan:
This short summary of the Lexmark C544X1CG toner cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C544X1CG, 30000 pages, Cyan, 1 pc(s)

Long summary description Lexmark C544X1CG toner cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of Lexmark C544X1CG toner cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Lexmark C544X1CG. Colour toner page yield: 30000 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
X544dn, X544dtn, X544n, X544dw, X546dtn, X548dte, X548de, C544dn, C544dtn, C544dw, C544n, C546dtn
Quantity per pack *
1 pc(s)
Cartridge capacity
Extra (Super) High Yield
Colour toner page yield *
30000 pages
Type *
Original
Printing colours *
Cyan
Brand compatibility *
Lexmark
Cartridge return & recycling
Yes
Features
Country of origin
China
Weight & dimensions
Package width
141 mm
Package depth
102 mm
Package height
72 mm
Package weight
249 g
Logistics data
Harmonized System (HS) code
84439990
Other features
Package dimensions (WxDxH)
141 x 102 x 72 mm
Print technology
Laser printing
Country Distributor
Magyarország 2 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
México 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Nederland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)