location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X548de Laser A4 1200 x 1200 DPI 23 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X548de
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26G0229
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X548de Laser A4 1200 x 1200 DPI 23 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - A4 23 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB 900 MHz
  • - 27,8 kg
Long product name Lexmark X548de Laser A4 1200 x 1200 DPI 23 ppm :
The long product name of Lexmark X548de Laser A4 1200 x 1200 DPI 23 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print/Copy/Scan/Fax, A4, Colour, Duplex, 25 ppm (Letter), Gigabit Ethernet, USB 2.0, e-Task 7" Touchscreen
More>>>
Lexmark X548de Laser A4 1200 x 1200 DPI 23 ppm:
The official description of Lexmark X548de Laser A4 1200 x 1200 DPI 23 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Color solutions. Workgroup productivity

The Lexmark X548de is designed for midsize workgroups that want more color printing features, productivity solutions and security—all in a small footprint.

Short summary description Lexmark X548de Laser A4 1200 x 1200 DPI 23 ppm:
This short summary of the Lexmark X548de Laser A4 1200 x 1200 DPI 23 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X548de, Laser, Colour printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Lexmark X548de Laser A4 1200 x 1200 DPI 23 ppm:
This is an auto-generated long summary of Lexmark X548de Laser A4 1200 x 1200 DPI 23 ppm based on the first three specs of the first five spec groups.

Lexmark X548de. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 23 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Printing
Duplex printing mode
Auto/Manual
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Print speed (colour, normal quality, A4/US Letter)
23 ppm
Duplex print speed (black, normal quality, A4/US Letter)
12 ppm
Time to first page (black, normal)
12,5 s
Time to first page (colour, normal)
14 s
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (colour, normal quality, A4)
23 cpm
Time to first copy (black, normal)
15 s
Time to first copy (colour, normal)
16,5 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 355 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
Image
Scan speed (colour)
18 ppm
Scan speed (black)
18 ppm
Duplex scan speed (colour)
8 ppm
Duplex scan speed (black)
8 ppm
Fax
Faxing *
Colour faxing
Modem speed
33,6 Kbit/s
Features
Recommended duty cycle
1000 - 4000 pages per month
Maximum duty cycle *
85000 pages per month
Page description languages
Microsoft XPS, PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS
Input & output capacity
Total number of input trays *
2
Total input capacity *
251 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Auto document feeder (ADF) output capacity
50 sheets
Maximum number of input trays
5
Maximum input capacity
1451 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement, Universal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Paper tray media weight
60 - 176 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
802.1x RADIUS, HTTPS, LEAP, MD5, PEAP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk
Supported network protocols (IPv6)
TCP/IP IPv6, TCP, UDP
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Security features
MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS, IPSec, SNMPv3
Network printing methods
LPR/LPD, Direct IP (Port 9100), HTTP, NDPS/NEPS, Enhanced IP (Port 9400), FTP, TFTP, IPP 1.1, ThinPrint print integration
Authentication method
802.1x
Mobile printing technologies
Apple AirPrint
Performance
Maximum internal memory
1536 MB
Internal memory *
512 MB
Processor frequency
900 MHz
Sound pressure level (printing)
48 dB
Sound pressure level (duplex printing)
50 dB
Sound pressure level (copying)
51 dB
Sound pressure level (scanning)
46 dB
Sound pressure level (quiet mode)
46 dB
Sound power level (standby)
23 dB
Design
Product colour *
Black, White
Market positioning *
Business
Display diagonal
17,8 cm (7")
Touchscreen
Yes
Control type
Touch
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Other operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 3048 m
Certificates
Certification
CAN/CSA-C22.2 60950-1-07, ICES-003 Class A, FCC Class A, UL 60950-1, EN/IEC 60320-1, CB IEC 60950-1, NOM-019-SCFI-1998, EN/IEC 60825-1 (Class 1 Laser Product), EN 60950-1, EN/IEC 61000-3, EN 55022 Class A, EN 55024, CISPIR 22 Class A, IEC 60320-1, CE Class A, GS (TÜV), N Mark, UL AR, CS, TÜV Rh, ACMA A-tick mark Class A, AS/NZS 60950-1, CCC Class A, EK-K60950, KCC, PSB, SABS, ZIK, KPSIM, Bel GISS, GOST-R 'Cpt' Mark
Weight & dimensions
Width
440 mm
Depth
597 mm
Height
463 mm
Weight
27,8 kg
Packaging data
Package width
645 mm
Package depth
560 mm
Package height
557 mm
Package weight
32,7 kg
Other features
PictBridge
No
Finishing option
No
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:20:26
Uk has collected 10 expert reviews for Lexmark X548de Laser A4 1200 x 1200 DPI 23 ppm and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
apcmag.com
Updated:
2015-06-25 07:20:26
Lexmark’s new colour laser MFD features a large (7in), clear and responsive touchscreen, plus a generous lower tray that can be made the default paper source to avoid frequent paper top-ups in a busy office.Setup was generally easy, though the Ikea-s...
80%
pcadvisor.co.uk
Updated:
2015-06-25 07:20:26
In many regards, the £1,250 inc VAT Lexmark X548dte is an excellent workgroup colour laser multifunction (print/copy/scan/fax). The output quality is good, the paper handling is generous, and the control panel, with its large, 7-inch colour LCD, is a m...
Bottom line Normally we applaud printers that handle the basics well - especially one with output as nice as the Lexmark X548dte's. However, its design is inconvenient, and its toner is too expensive...
50%
macworld.co.uk
Updated:
2015-06-25 07:20:26
In many regards, the Lexmark X548dte is an excellent workgroup colour laser multifunction (print/copy/scan/fax). The output quality is good, the paper handling is generous, and the control panel, with its large, 7-inch colour LCD, is a model of efficie...
Good Generous, versatile paper handling; Fast colour scanning...
Bad Rear output tray is difficult to access; Only extra-high-yield toner is reasonably priced...
Bottom line Normally we applaud printers that handle the basics well - especially one with output as nice as the Lexmark X548dte's. However, its design is inconvenient, and its toner can be expensive...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)