LevelOne logo

LevelOne WSK-8001 network extender White 10, 100, 1000 Mbit/s

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42149
Info modified on:
25 Sept 2023, 12:35:58
Short summary description LevelOne WSK-8001 network extender White 10, 100, 1000 Mbit/s:

LevelOne WSK-8001, 1000 Mbit/s, 10,100,1000 Mbit/s, 10/100/1000Base-T(X), IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11n, IEEE 802.3,..., 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), 867 Mbit/s

Long summary description LevelOne WSK-8001 network extender White 10, 100, 1000 Mbit/s:

LevelOne WSK-8001. Data transfer rate: 1000 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s. Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11n, IEEE 802.3,..., Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product colour: White, LED indicators: LAN, Power, WAN, WLAN, WPS, Certification: CE. AC input voltage: 100 - 220 V. Cables included: LAN (RJ-45)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.