PoE Repeater, Cascade, 802.3at PoE+, 44-57V, 2.5W
Extend the reach of your PoE-Plus devices
For system integrators looking for a professional solution to help extend their PoE (802.3af/at) network, POR-0200 is the perfect accessory to increase your network performance.
Normal cable runs only reach 100 meters, but with POR-0200 installers can extend the PoE network performance up to 200 meters. Furthermore, you can triple your range or even more by daisy-chaining* multiple PoE repeaters.
* Maximum distance depends on the required Wattage of the PD.
Simple yet durable, no software required
As a PoE-Plus Repeater, POR-0200 receives all power from the Power Sending Equipment (PSE), such as a PoE-Plus switch. This means that POR-0200 uses no external power supply, making it the most flexible option for system integrators looking for an easy, affordable solution to increase the distance to the attached devices on a network. POR-0200 has 3 RJ-45 ports for easy deployment, 1 “IN” port that accepts the power and data for the first 100 meters, and 2 “OUT” ports for 1 PoE (power + data) and 1 non-PoE (data only) installation, that boosts and extends the device an additional 100 meters. With a durable metal housing, POR-0200 fits into any tight deployments.
Applications
POR-0020 is a long-ranged solution for deploying PoE IP Camera and any Fast Ethernet PoE PD powered by 802.3at PSE.
- High Power Midspan PoE compliant to simplify deployment and installation
- Built-in 2 output ports for 1 PoE and 1 non-PoE devices
- Forwards Power over Ethernet to remote device
- Extends PoE connection for another 100 meters
- Multiple PoE repeaters can be deployed by daisy chain to extend range
- Simple Plug and Play installation, no additional power supply required
LevelOne POR-0200, Network repeater, 200 m, 10/100Base-T(X), IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x, Black, Wall
LevelOne POR-0200. Type: Network repeater, Maximum transfer distance: 200 m. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x. Product colour: Black, Mounting type: Wall, LED indicators: PoE, Power. Power consumption (max): 2,5 W, Power over Ethernet (PoE) voltage range: 44 - 57 V. Width: 130 mm, Depth: 90 mm, Height: 28 mm