Lenovo logo

Lenovo Tab P11 Pro (2nd Gen) Mediatek 128 GB 28,4 cm (11.2") 6 GB Wi-Fi 6 (802.11ax) Android 12 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11059
Info modified on:
26 Jun 2024, 01:59:08
Short summary description Lenovo Tab P11 Pro (2nd Gen) Mediatek 128 GB 28,4 cm (11.2") 6 GB Wi-Fi 6 (802.11ax) Android 12 Grey:

Lenovo Tab P11 Pro (2nd Gen), 28,4 cm (11.2"), 2560 x 1536 pixels, 128 GB, 6 GB, Android 12, Grey

Long summary description Lenovo Tab P11 Pro (2nd Gen) Mediatek 128 GB 28,4 cm (11.2") 6 GB Wi-Fi 6 (802.11ax) Android 12 Grey:

Lenovo Tab P11 Pro (2nd Gen). Display diagonal: 28,4 cm (11.2"), Display resolution: 2560 x 1536 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 2,6 GHz, Processor family: Mediatek, Processor model: 1300T. Internal memory: 6 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 480 g. Operating system installed: Android 12. Product colour: Grey

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.