Lenovo Tab M10 (3rd Gen), 25,6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 4 GB, Android 11, Grey
Lenovo Tab M10 (3rd Gen). Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,8 GHz, Processor family: Tiger, Processor model: T610. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 460 g. Operating system installed: Android 11. Product colour: Grey