Lenovo logo

Lenovo Yoga Smart Tab Qualcomm Snapdragon 32 GB 25,6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90462
Info modified on:
10 Aug 2024, 11:47:13
Short summary description Lenovo Yoga Smart Tab Qualcomm Snapdragon 32 GB 25,6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Grey:

Lenovo Yoga Smart Tab , 25,6 cm (10.1"), 1920 x 1200 pixels, 32 GB, 3 GB, 2 GHz, Grey

Long summary description Lenovo Yoga Smart Tab Qualcomm Snapdragon 32 GB 25,6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Grey:

Lenovo Yoga Smart Tab . Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 439. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 570 g. Product colour: Grey

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.