Lenovo logo

Lenovo ThinkCentre A52 Intel® Pentium® 4 0,5 GB DDR2-SDRAM 160 GB AMD Radeon X700 Windows XP Professional Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19061
Info modified on:
04 Apr 2019, 05:22:06
Short summary description Lenovo ThinkCentre A52 Intel® Pentium® 4 0,5 GB DDR2-SDRAM 160 GB AMD Radeon X700 Windows XP Professional Tower PC:

Lenovo ThinkCentre A52, 3,4 GHz, Intel® Pentium® 4, 0,5 GB, 160 GB, DVD±RW, Windows XP Professional

Long summary description Lenovo ThinkCentre A52 Intel® Pentium® 4 0,5 GB DDR2-SDRAM 160 GB AMD Radeon X700 Windows XP Professional Tower PC:

Lenovo ThinkCentre A52. Processor frequency: 3,4 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon X700. Operating system installed: Windows XP Professional. Power supply: 310 W. Chassis type: Tower. Product type: PC. Weight: 12,5 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.