Lenovo logo

Lenovo ThinkCentre M52 Intel® Pentium® 4 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20627
Info modified on:
18 Jan 2024, 17:35:25
Short summary description Lenovo ThinkCentre M52 Intel® Pentium® 4 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional PC:

Lenovo ThinkCentre M52, 3,4 GHz, Intel® Pentium® 4, 0,5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre M52 Intel® Pentium® 4 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional PC:

Lenovo ThinkCentre M52. Processor frequency: 3,4 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 310 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.