Lenovo logo

Lenovo Essential H520 Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Desktop PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38124
Info modified on:
23 Jul 2024, 21:39:02
Short summary description Lenovo Essential H520 Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Desktop PC Black, Silver:

Lenovo Essential H520, 3,4 GHz, Intel® Core™ i7, 4 GB, 2 TB, DVD±RW, Windows 8

Long summary description Lenovo Essential H520 Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Desktop PC Black, Silver:

Lenovo Essential H520. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 280 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.