Lenovo IdeaCentre K430, 3,1 GHz, Intel® Core™ i5, 12 GB, 2 TB, DVD±RW, Windows 8
Lenovo IdeaCentre K430. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3350P. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GTX 650. Operating system installed: Windows 8. Chassis type: Desktop. Product type: PC. Product colour: Black, Grey