Lenovo logo

Lenovo ThinkCentre A70 + ThinkVision L2250p Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14083
Info modified on:
19 Mar 2021, 15:59:23
Short summary description Lenovo ThinkCentre A70 + ThinkVision L2250p Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre A70 + ThinkVision L2250p, 2,93 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre A70 + ThinkVision L2250p Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre A70 + ThinkVision L2250p. Processor frequency: 2,93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 8,5 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.