Lenovo logo

Lenovo Essential C320 Intel® Celeron® G530 50,8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24211
Info modified on:
23 Jul 2024, 21:38:54
Short summary description Lenovo Essential C320 Intel® Celeron® G530 50,8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Lenovo Essential C320, 50,8 cm (20"), HD+, Intel® Celeron®, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description Lenovo Essential C320 Intel® Celeron® G530 50,8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Lenovo Essential C320. Display diagonal: 50,8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Celeron®, Processor frequency: 2,4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.