Lenovo ThinkPad R61 (8944-66G), BE, Intel® Core™2 Duo, 1,8 GHz, 38,1 cm (15"), 1024 x 768 pixels, 1 GB, 80 GB
Lenovo ThinkPad R61 (8944-66G), BE. Processor family: Intel® Core™2 Duo, Processor model: T7100, Processor frequency: 1,8 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2,77 kg