Lenovo logo

Lenovo ThinkStation S20 (410595G), IT Intel® Xeon® 5000 Sequence E5502 3 GB DDR3-SDRAM Windows 7 Professional Tower Workstation

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89068
Info modified on:
19 Jul 2024, 20:07:37
Short summary description Lenovo ThinkStation S20 (410595G), IT Intel® Xeon® 5000 Sequence E5502 3 GB DDR3-SDRAM Windows 7 Professional Tower Workstation:

Lenovo ThinkStation S20 (410595G), IT, 1,86 GHz, Intel® Xeon® 5000 Sequence, E5502, 3 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkStation S20 (410595G), IT Intel® Xeon® 5000 Sequence E5502 3 GB DDR3-SDRAM Windows 7 Professional Tower Workstation:

Lenovo ThinkStation S20 (410595G), IT. Processor frequency: 1,86 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5502. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Power supply: 625 W. Chassis type: Tower. Product type: Workstation. Weight: 16,3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.