Lenovo logo

Lenovo Moto G4 Play 12,7 cm (5") Android 6.0.1 4G Micro-USB 16 GB 2800 mAh White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43825
Info modified on:
07 Aug 2020, 20:07:14
Short summary description Lenovo Moto G4 Play 12,7 cm (5") Android 6.0.1 4G Micro-USB 16 GB 2800 mAh White:

Lenovo Moto G4 Play, 12,7 cm (5"), 1280 x 720 pixels, 16 GB, 8 MP, Android 6.0.1, White

Long summary description Lenovo Moto G4 Play 12,7 cm (5") Android 6.0.1 4G Micro-USB 16 GB 2800 mAh White:

Lenovo Moto G4 Play. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 410. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 6.0.1. Battery capacity: 2800 mAh. Product colour: White. Weight: 137 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.