Lenovo logo

Lenovo Moto X Play 14 cm (5.5") Dual SIM Android 5.1.1 4G Micro-USB 2 GB 3630 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27490
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Moto X Play 14 cm (5.5") Dual SIM Android 5.1.1 4G Micro-USB 2 GB 3630 mAh Black:

Lenovo Moto X Play, 14 cm (5.5"), 1920 x 1080 pixels, 2 GB, 21 MP, Android 5.1.1, Black

Long summary description Lenovo Moto X Play 14 cm (5.5") Dual SIM Android 5.1.1 4G Micro-USB 2 GB 3630 mAh Black:

Lenovo Moto X Play. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1,7 GHz, Processor family: Qualcomm Snapdragon, Processor model: 615. RAM capacity: 2 GB. Rear camera resolution (numeric): 21 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1.1. Battery capacity: 3630 mAh. Product colour: Black. Weight: 169 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.