Lenovo logo

Lenovo ThinkServer TD330 server 0 GB Tower (5U) Intel® Xeon® E5 Family E5-2407 2,2 GHz 4 GB DDR3-SDRAM 800 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25417
Info modified on:
23 Jul 2024, 21:35:29
Short summary description Lenovo ThinkServer TD330 server 0 GB Tower (5U) Intel® Xeon® E5 Family E5-2407 2,2 GHz 4 GB DDR3-SDRAM 800 W:

Lenovo ThinkServer TD330, 2,2 GHz, E5-2407, 4 GB, DDR3-SDRAM, 0 GB, Tower (5U)

Long summary description Lenovo ThinkServer TD330 server 0 GB Tower (5U) Intel® Xeon® E5 Family E5-2407 2,2 GHz 4 GB DDR3-SDRAM 800 W:

Lenovo ThinkServer TD330. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2,2 GHz, Processor model: E5-2407. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 0 GB, HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.