Lenovo logo

Lenovo ThinkVision L2440X computer monitor 61 cm (24") 1920 x 1200 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42741
Info modified on:
22 Aug 2022, 16:25:13
Short summary description Lenovo ThinkVision L2440X computer monitor 61 cm (24") 1920 x 1200 pixels Black:

Lenovo ThinkVision L2440X, 61 cm (24"), 1920 x 1200 pixels, 5 ms, Black

Long summary description Lenovo ThinkVision L2440X computer monitor 61 cm (24") 1920 x 1200 pixels Black:

Lenovo ThinkVision L2440X. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.