Lenovo ThinkPhone by Motorola, 16,6 cm (6.55"), 8 GB, 256 GB, 50 MP, Android 13, Black
Lenovo ThinkPhone by Motorola. Display diagonal: 16,6 cm (6.55"), Display resolution: 2400 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8+ Gen 1. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 13. Battery capacity: 5000 mAh. Product colour: Black. Weight: 189 g