Lenovo logo

Lenovo ThinkPad X201 Intel® Core™ i5 i5-520M 30,7 cm (12.1") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32267
Info modified on:
23 Jan 2025, 19:05:19
Short summary description Lenovo ThinkPad X201 Intel® Core™ i5 i5-520M 30,7 cm (12.1") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional Black:

Lenovo ThinkPad X201, Intel® Core™ i5, 2,4 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad X201 Intel® Core™ i5 i5-520M 30,7 cm (12.1") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional Black:

Lenovo ThinkPad X201. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2,4 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1,47 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.