Lenovo logo

Lenovo ThinkPad W700ds Intel® Core™2 Quad Q9000 43,2 cm (17") 4 GB DDR3-SDRAM 200 GB NVIDIA Quadro FX 3700 Windows Vista Business Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20784
Info modified on:
23 Jan 2025, 18:29:44
Short summary description Lenovo ThinkPad W700ds Intel® Core™2 Quad Q9000 43,2 cm (17") 4 GB DDR3-SDRAM 200 GB NVIDIA Quadro FX 3700 Windows Vista Business Black:

Lenovo ThinkPad W700ds, Intel® Core™2 Quad, 2 GHz, 43,2 cm (17"), 1920 x 1200 pixels, 4 GB, 200 GB

Long summary description Lenovo ThinkPad W700ds Intel® Core™2 Quad Q9000 43,2 cm (17") 4 GB DDR3-SDRAM 200 GB NVIDIA Quadro FX 3700 Windows Vista Business Black:

Lenovo ThinkPad W700ds. Processor family: Intel® Core™2 Quad, Processor model: Q9000, Processor frequency: 2 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 200 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA Quadro FX 3700. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 4,96 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.