Lenovo logo

Lenovo ThinkPad W500 NRA5TCD Intel® Core™2 Duo T9600 39,1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20178
Info modified on:
25 Jan 2025, 22:04:19
Short summary description Lenovo ThinkPad W500 NRA5TCD Intel® Core™2 Duo T9600 39,1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional:

Lenovo ThinkPad W500 NRA5TCD, Intel® Core™2 Duo, 2,8 GHz, 39,1 cm (15.4"), 1920 x 1200 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad W500 NRA5TCD Intel® Core™2 Duo T9600 39,1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility FireGL V5700 Windows 7 Professional:

Lenovo ThinkPad W500 NRA5TCD. Processor family: Intel® Core™2 Duo, Processor model: T9600, Processor frequency: 2,8 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Mobile network generation: 3G. Discrete graphics card model: AMD Mobility FireGL V5700. Operating system installed: Windows 7 Professional. Weight: 2,63 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.