Lenovo logo

Lenovo ThinkPad R61 + ServicePack 3yr On-Site Intel® Core™2 Duo T8100 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 140M Windows XP Professional

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18070
Info modified on:
25 Jan 2025, 22:32:29
Short summary description Lenovo ThinkPad R61 + ServicePack 3yr On-Site Intel® Core™2 Duo T8100 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 140M Windows XP Professional:

Lenovo ThinkPad R61 + ServicePack 3yr On-Site, Intel® Core™2 Duo, 2,1 GHz, 39,1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 160 GB

Long summary description Lenovo ThinkPad R61 + ServicePack 3yr On-Site Intel® Core™2 Duo T8100 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 140M Windows XP Professional:

Lenovo ThinkPad R61 + ServicePack 3yr On-Site. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2,1 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA Quadro NVS 140M. Operating system installed: Windows XP Professional. Weight: 2,76 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.