Lenovo logo

Lenovo IdeaCentre AIO 3 22IAP7 Intel® Core™ i3 i3-1215U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1786
Info modified on:
17 Mar 2025, 13:32:09
Short summary description Lenovo IdeaCentre AIO 3 22IAP7 Intel® Core™ i3 i3-1215U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black:

Lenovo IdeaCentre AIO 3 22IAP7, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 8 GB, 256 GB, Black

Long summary description Lenovo IdeaCentre AIO 3 22IAP7 Intel® Core™ i3 i3-1215U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Black:

Lenovo IdeaCentre AIO 3 22IAP7. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.