Lenovo logo

Lenovo IdeaCentre 3 Intel® Core™ i7 i7-10700T 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon 625 Windows 10 Home Wi-Fi 6 (802.11ax) Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7137
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Lenovo IdeaCentre 3 Intel® Core™ i7 i7-10700T 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon 625 Windows 10 Home Wi-Fi 6 (802.11ax) Black:

Lenovo IdeaCentre 3, 68,6 cm (27"), Full HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 10 Home

Long summary description Lenovo IdeaCentre 3 Intel® Core™ i7 i7-10700T 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon 625 Windows 10 Home Wi-Fi 6 (802.11ax) Black:

Lenovo IdeaCentre 3. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 2 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: AMD Radeon 625. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.