Lenovo logo

Lenovo IdeaCentre C50-30 Intel® Core™ i5 i5-5200U 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820A FreeDOS White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31750
Info modified on:
26 Jun 2024, 05:15:51
Short summary description Lenovo IdeaCentre C50-30 Intel® Core™ i5 i5-5200U 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820A FreeDOS White:

Lenovo IdeaCentre C50-30, 58,4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, FreeDOS

Long summary description Lenovo IdeaCentre C50-30 Intel® Core™ i5 i5-5200U 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820A FreeDOS White:

Lenovo IdeaCentre C50-30. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2,2 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 820A. Built-in camera. Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.