Lenovo logo

Lenovo Flex System x240 M5 server Rack (2U) Intel® Xeon® E5 v4 E5-2697V4 2,3 GHz 16 GB DDR4-SDRAM

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29712
Info modified on:
14 Mar 2024, 19:21:21
Short summary description Lenovo Flex System x240 M5 server Rack (2U) Intel® Xeon® E5 v4 E5-2697V4 2,3 GHz 16 GB DDR4-SDRAM:

Lenovo Flex System x240 M5, 2,3 GHz, E5-2697V4, 16 GB, DDR4-SDRAM, Rack (2U)

Long summary description Lenovo Flex System x240 M5 server Rack (2U) Intel® Xeon® E5 v4 E5-2697V4 2,3 GHz 16 GB DDR4-SDRAM:

Lenovo Flex System x240 M5. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2,3 GHz, Processor model: E5-2697V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Ethernet LAN. Chassis type: Rack (2U)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.