Lenovo logo

Lenovo Legion T7 Intel® Core™ i7 i7-11700KF 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55055
Info modified on:
14 Jun 2024, 03:47:00
Short summary description Lenovo Legion T7 Intel® Core™ i7 i7-11700KF 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Home Tower PC Black:

Lenovo Legion T7, 3,6 GHz, Intel® Core™ i7, i7-11700KF, 32 GB, 2 TB, Windows 10 Home

Long summary description Lenovo Legion T7 Intel® Core™ i7 i7-11700KF 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Home Tower PC Black:

Lenovo Legion T7. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700KF. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 2 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 850 W. Chassis type: Tower. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.