Lenovo logo

Lenovo IdeaCentre G5 Intel® Core™ i5 i5-10400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 SUPER Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15128
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Lenovo IdeaCentre G5 Intel® Core™ i5 i5-10400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 SUPER Tower PC Black:

Lenovo IdeaCentre G5, 2,9 GHz, Intel® Core™ i5, i5-10400F, 16 GB, DDR4-SDRAM, 1,51 TB

Long summary description Lenovo IdeaCentre G5 Intel® Core™ i5 i5-10400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 SUPER Tower PC Black:

Lenovo IdeaCentre G5. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1,51 TB, Storage media: HDD+SSD, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® GTX 1650 SUPER. Power supply: 310 W. Chassis type: Tower. Product type: PC. Weight: 5,8 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.