Lenovo IdeaCentre 510S, 3,6 GHz, Intel® Core™ i3, i3-9100, 4 GB, 1 TB, Windows 10 Home
Lenovo IdeaCentre 510S. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 4,37 kg. Product colour: Black, Silver