Lenovo logo

Lenovo IdeaCentre 510S Intel Pentium G G4560 8 GB DDR4-SDRAM 2,13 TB HDD+SSD Windows 10 SFF PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25113
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Lenovo IdeaCentre 510S Intel Pentium G G4560 8 GB DDR4-SDRAM 2,13 TB HDD+SSD Windows 10 SFF PC Black, Silver:

Lenovo IdeaCentre 510S, 3,5 GHz, Intel Pentium G, 8 GB, 2,13 TB, DVD±RW, Windows 10

Long summary description Lenovo IdeaCentre 510S Intel Pentium G G4560 8 GB DDR4-SDRAM 2,13 TB HDD+SSD Windows 10 SFF PC Black, Silver:

Lenovo IdeaCentre 510S. Processor frequency: 3,5 GHz, Processor family: Intel Pentium G, Processor model: G4560. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2,13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Windows 10, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.