Lenovo IdeaCentre 700-25ISH, 3,4 GHz, Intel® Core™ i7, 8 GB, 1,13 TB, DVD±RW, Windows 10 Home
Lenovo IdeaCentre 700-25ISH. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 400 W. Product type: PC