Lenovo logo

Lenovo IdeaPad Slim 3 16IAH8 Intel® Core™ i5 i5-12450H Laptop 40,6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Turkish Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2178
Info modified on:
23 Apr 2025, 22:06:03
Short summary description Lenovo IdeaPad Slim 3 16IAH8 Intel® Core™ i5 i5-12450H Laptop 40,6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Turkish Grey:

Lenovo IdeaPad Slim 3 16IAH8, Intel® Core™ i5, 40,6 cm (16"), 1920 x 1200 pixels, 16 GB, 512 GB, Grey

Long summary description Lenovo IdeaPad Slim 3 16IAH8 Intel® Core™ i5 i5-12450H Laptop 40,6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Turkish Grey:

Lenovo IdeaPad Slim 3 16IAH8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12450H. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Product colour: Grey. Weight: 1,74 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.